MCU Product overview: GD32F103VET6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-GD32F103VET6 can be used for catalog matching and distributor lookup.
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 824001-GD32F103VET6
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
512KB 64KB FLASH 80 2.6V~3.6V ARM-M3 108MHz LQFP-100(14x14) Microcontrollers (MCU/MPU/SOC) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 48-GD32F103VET6 | 824001-GD32F103VET6 | GD32F103VET6 |
| Product Name | Embedded Microcontroller MCU | Miscellaneous - GD32F103VET6 | Microcontroller Chips |