GigaDevice OEM Parts - OEM Parts (F - I) - GD32E230C8T6 GD32E230C8T6

Description
Manufacturer: GigaDevice Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060584-GD32E230C8T6 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): MSP430FR5859IRHAR; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: GigaDevice Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060584-GD32E230C8T6 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): MSP430FR5859IRHAR; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GD32E230C8T6 - 1060584-GD32E230C8T6 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GD32E230C8T6
1060584-GD32E230C8T6
OEM Parts - OEM Parts (F - I) - GD32E230C8T6 1060584-GD32E230C8T6
Manufacturer: GigaDevice Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060584-GD32E230C8T6 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): MSP430FR5859IRHAR; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage

Manufacturer: GigaDevice Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060584-GD32E230C8T6
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): MSP430FR5859IRHAR;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage

Buy Now
16 MHz 64KB 2KB VQFN Embedded Microcontroller MCU - 297-GD32E230C8T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 MHz 64KB 2KB VQFN Embedded Microcontroller MCU
297-GD32E230C8T6
16 MHz 64KB 2KB VQFN Embedded Microcontroller MCU 297-GD32E230C8T6
16 MHz MCU with 64KB FRAM, 2KB SRAM, 12-bit ADC, comparator, DMA, UART/SPI/I2C, timer 40-VQFN -40 to 85 Product overview: GD32E230C8T6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 64KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16 MHz, 64KB, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32E230C8T6 can be used for catalog matching and distributor lookup.

16 MHz MCU with 64KB FRAM, 2KB SRAM, 12-bit ADC, comparator, DMA, UART/SPI/I2C, timer 40-VQFN -40 to 85 Product overview: GD32E230C8T6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 MHz, 64KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16 MHz, 64KB, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32E230C8T6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1060584-GD32E230C8T6 297-GD32E230C8T6
Product Name OEM Parts - OEM Parts (F - I) - GD32E230C8T6 16 MHz 64KB 2KB VQFN Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
 - CG7690AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type SOP; Other; TSOP II-44
View Details
3 suppliers