IC FLASH 64MBIT SPI/QUAD 8USON
IC FLASH 64MBIT SPI/QUAD 8USON
IC FLASH 64MBIT SPI/QUAD 8USON
IC FLASH 64MBIT SPI/QUAD 8USON Product overview: GD25WQ64EQIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25WQ64EQIGR can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT SPI/QUAD 8USON
IC FLASH 64MBIT SPI/QUAD 8USON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-GD25WQ64EQIGRTR-ND | 774-GD25WQ64EQIGR | GD25WQ64EQIGR | GD25WQ64EQIGR |
| Product Name | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NOR (SLC) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 8-XDFN Exposed Pad | Tape & Reel (TR) | 12 ns | 8-XDFN Exposed Pad |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | Surface Mount | 1.65V ~ 3.6V |