IC FLASH 128MBIT SPI/QUAD 8SOP
128MBIT, 1.65V-3.6V, SOP8 208MIL
128MBIT, 1.65V-3.6V, SOP8 208MIL
FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O 104 MHz 8 ns 8-SOP
128MBIT, 1.65V-3.6V, SOP8 208MIL
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-GD25WQ128ESIGRTR-ND | GD25WQ128ESIGR | GD25WQ128ESIGR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | 104 MHz |