Win Source Part Number: 1382159-GD25WD80CTIG
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tube
Standard Package: 20,000 pcs
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mbit
Voltage - Supply: 1.65V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor
Base Product Number: GD25WD80
Memory Organization: 1M x 8
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC FLASH 8MBIT SPI/QUAD I/O 8SOP Product overview: GD25WD80CTIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25WD80CTIG can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT SPI/QUAD I/O 8SOP
IC FLASH 8MBIT SPI/QUAD I/O 8SOP
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 8-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1382159-GD25WD80CTIG | 774-GD25WD80CTIG | GD25WD80CTIG-ND | GD25WD80CTIG | GD25WD80CTIG |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC | SOIC; Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |