GigaDevice Integrated Circuits (ICs) - Memory - Memory GD25WD40CTIG

Description
Win Source Part Number: 1382158-GD25WD40CTIG Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 20,000 pcs Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mbit Voltage - Supply: 1.65V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor Base Product Number: GD25WD40 Memory Organization: 512K x 8 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1382158-GD25WD40CTIG Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 20,000 pcs Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mbit Voltage - Supply: 1.65V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor Base Product Number: GD25WD40 Memory Organization: 512K x 8 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1382158-GD25WD40CTIG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1382158-GD25WD40CTIG
Integrated Circuits (ICs) - Memory - Memory 1382158-GD25WD40CTIG
Win Source Part Number: 1382158-GD25WD40CTIG Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 20,000 pcs Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mbit Voltage - Supply: 1.65V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor Base Product Number: GD25WD40 Memory Organization: 512K x 8 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382158-GD25WD40CTIG
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tube
Standard Package: 20,000 pcs
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mbit
Voltage - Supply: 1.65V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor
Base Product Number: GD25WD40
Memory Organization: 512K x 8
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25WD40CTIG
Quad Memory IC and Storage Component 774-GD25WD40CTIG
IC FLASH 4MBIT SPI/QUAD I/O 8SOP Product overview: GD25WD40CTIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25WD40CTIG can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI/QUAD I/O 8SOP Product overview: GD25WD40CTIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25WD40CTIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - GD25WD40CTIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 8-SOP

FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 8-SOP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - GD25WD40CTIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GD25WD40CTIG
Integrated Circuits (ICs) - Memory - Memory GD25WD40CTIG
IC FLASH 4MBIT SPI/QUAD I/O 8SOP

IC FLASH 4MBIT SPI/QUAD I/O 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1382158-GD25WD40CTIG 774-GD25WD40CTIG GD25WD40CTIG GD25WD40CTIG
Product Name Integrated Circuits (ICs) - Memory - Memory Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 448-S25FL064LABMFA010CLG-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
3 suppliers
Memory - 71016S20PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details