GigaDevice Memory GD25WD05CEIGR

Description
FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 100MHz 8-USON (2x3)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 100MHz 8-USON (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1970-1069-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 100MHz 8-USON (2x3)

FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 100MHz 8-USON (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1141546-GD25WD05CEIGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1141546-GD25WD05CEIGR
Integrated Circuits (ICs) - Memory 1141546-GD25WD05CEIGR
Win Source Part Number: 1141546-GD25WD05CEIG R Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-USON (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 100 MHz Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Other Names: 1970-1069-1,1970-106 9-2,1970-1069-6 Base Product Number: GD25WD05

Win Source Part Number: 1141546-GD25WD05CEIGR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 100 MHz
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor (HK) Limited
Other Names: 1970-1069-1,1970-1069-2,1970-1069-6
Base Product Number: GD25WD05

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-GD25WD05CEIGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25WD05CEIGR
Quad Memory IC and Storage Component 774-GD25WD05CEIGR
IC FLASH 512KBIT SPI/QUAD 8USON Product overview: GD25WD05CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25WD05CEIGR can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT SPI/QUAD 8USON Product overview: GD25WD05CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25WD05CEIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - GD25WD05CEIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GD25WD05CEIGR
Integrated Circuits (ICs) - Memory - Memory GD25WD05CEIGR
IC FLASH 512KBIT SPI/QUAD 8USON

IC FLASH 512KBIT SPI/QUAD 8USON

Supplier's Site
IC FLASH 512KBIT SPI/QUAD 8USON

IC FLASH 512KBIT SPI/QUAD 8USON

Supplier's Site Datasheet
Memory - GD25WD05CEIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Kbit SPI - Quad I/O 100 MHz 8-USON (2x3)

FLASH - NOR Memory IC 512Kbit SPI - Quad I/O 100 MHz 8-USON (2x3)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1970-1069-2-ND 1141546-GD25WD05CEIGR 774-GD25WD05CEIGR GD25WD05CEIGR GD25WD05CEIGR GD25WD05CEIGR
Product Name Memory Integrated Circuits (ICs) - Memory Quad Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-XFDFN Exposed Pad Tape & Reel (TR) 8-XFDFN Exposed Pad
Supply Voltage 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V Surface Mount 3.6V; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

1Gb Memory IC and Storage Component - 774-IS29GL01GS-11DHB02-TR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Access Time 110 ns
Cycle Time 60 ns
View Details
3 suppliers
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details