FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-USON (2x3)
IC FLASH 8MBIT SPI/QUAD 8USON
IC FLASH 8MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-USON (2x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1064-2-ND | GD25VQ80CEIGR | GD25VQ80CEIGR | GD25VQ80CEIGR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | 8-XFDFN Exposed Pad | 8-XFDFN Exposed Pad |