IC FLASH 2MBIT SPI/QUAD I/O 8SOP Product overview: GD25VQ20CTIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25VQ20CTIG can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104MHz 8-SOP
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 849901-GD25VQ20CTIG
Features: Memory IC 104 MHz
Package: Tube
Part Status: Not For New Designs
Family Name: GD25VQ20
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 2MBIT SPI/QUAD I/O 8SOP
IC FLASH 2MBIT SPI/QUAD I/O 8SOP
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 104 MHz 8-SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25VQ20CTIG | GD25VQ20CTIG-ND | 849901-GD25VQ20CTIG | GD25VQ20CTIG | GD25VQ20CTIG | GD25VQ20CTIG |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory - Flash - GD25VQ20CTIG | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 50000 to 3.00E6 ns | ? to 3.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Address Bus Width | 8 bits |