GigaDevice Quad Memory IC and Storage Component GD25VQ20CSIGR

Description
IC FLASH 2MBIT SPI/QUAD I/O 8SOP Product overview: GD25VQ20CSIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25VQ20CSIGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2MBIT SPI/QUAD I/O 8SOP Product overview: GD25VQ20CSIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25VQ20CSIGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25VQ20CSIGR
Quad Memory IC and Storage Component 774-GD25VQ20CSIGR
IC FLASH 2MBIT SPI/QUAD I/O 8SOP Product overview: GD25VQ20CSIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25VQ20CSIGR can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI/QUAD I/O 8SOP Product overview: GD25VQ20CSIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25VQ20CSIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1158066-GD25VQ20CSIGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1158066-GD25VQ20CSIGR
Integrated Circuits (ICs) - Memory 1158066-GD25VQ20CSIGR
Win Source Part Number: 1158066-GD25VQ20CSIG R Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 50µs, 3ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Base Product Number: GD25VQ20

Win Source Part Number: 1158066-GD25VQ20CSIGR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 50µs, 3ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor (HK) Limited
Base Product Number: GD25VQ20

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - GD25VQ20CSIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GD25VQ20CSIGR
Integrated Circuits (ICs) - Memory - Memory GD25VQ20CSIGR
IC FLASH 2MBIT SPI/QUAD I/O 8SOP

IC FLASH 2MBIT SPI/QUAD I/O 8SOP

Supplier's Site
Memory - GD25VQ20CSIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 104 MHz 8-SOP

FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 104 MHz 8-SOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-GD25VQ20CSIGR 1158066-GD25VQ20CSIGR GD25VQ20CSIGR GD25VQ20CSIGR
Product Name Quad Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Cycle Time 50000 to 3.00E6 ns 50000 ns ? to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Quad 108MHZ 64Mb 108 MHz Memory IC and Storage Component - 774-S25FL064LABNFV003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers