FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104MHz 8-SOP
IC FLASH 2MBIT SPI/QUAD I/O 8SOP
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 104 MHz 8-SOP
IC FLASH 2MBIT SPI/QUAD I/O 8SOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1059-2-ND | GD25VE20CTIGR | GD25VE20CTIGR | GD25VE20CTIGR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |