GigaDevice Memory - Flash - GD25VE16CSIGR GD25VE16CSIGR

Description
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 919593-GD25VE16CSIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOP Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1970-1065-6, 1970-1065-1, 1970-1065-2
Request a Quote Datasheet
Description
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 919593-GD25VE16CSIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOP Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1970-1065-6, 1970-1065-1, 1970-1065-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - GD25VE16CSIGR - 919593-GD25VE16CSIGR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GD25VE16CSIGR
919593-GD25VE16CSIGR
Memory - Flash - GD25VE16CSIGR 919593-GD25VE16CSIGR
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 919593-GD25VE16CSIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOP Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1970-1065-6, 1970-1065-1, 1970-1065-2

Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919593-GD25VE16CSIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1065-6, 1970-1065-1, 1970-1065-2

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25VE16CSIGR
Quad Memory IC and Storage Component 774-GD25VE16CSIGR
IC FLASH 16MBIT SPI/QUAD 8SOP Product overview: GD25VE16CSIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25VE16CSIGR can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8SOP Product overview: GD25VE16CSIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25VE16CSIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1970-1065-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOP

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOP

Buy Now Datasheet
Memory - GD25VE16CSIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOP

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOP

Buy Now
IC FLASH 16MBIT SPI/QUAD 8SOP

IC FLASH 16MBIT SPI/QUAD 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - GD25VE16CSIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GD25VE16CSIGR
Integrated Circuits (ICs) - Memory - Memory GD25VE16CSIGR
IC FLASH 16MBIT SPI/QUAD 8SOP

IC FLASH 16MBIT SPI/QUAD 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 919593-GD25VE16CSIGR 774-GD25VE16CSIGR 1970-1065-2-ND GD25VE16CSIGR GD25VE16CSIGR GD25VE16CSIGR
Product Name Memory - Flash - GD25VE16CSIGR Quad Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SOIC; 8-SOP SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width)
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 811600-73670880 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71024S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details