IC FLASH 16MBIT SPI/QUAD 8USON Product overview: GD25VE16CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25VE16CEIGR can be used for catalog matching and distributor lookup.
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 872700-GD25VE16CEIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Package: Reel - TR
Package: 8-XFDFN Exposed Pad
Mounting: Surface Mount
Family Name: GD25VE16
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1066-2, 1970-1066-6, 1970-1066-1
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-USON (2x3)
IC FLASH 16MBIT SPI/QUAD 8USON
IC FLASH 16MBIT SPI/QUAD 8USON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25VE16CEIGR | 872700-GD25VE16CEIGR | GD25VE16CEIGR | GD25VE16CEIGR | GD25VE16CEIGR |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - GD25VE16CEIGR | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Address Bus Width | 8 bits | ||||
| Package Type | Tape & Reel (TR) | 8-USON (2x3) | 8-XFDFN Exposed Pad |