FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 104MHz 8-WSON (6x8)
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 104MHz 8-WSON (6x8)
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 104MHz 8-WSON (6x8)
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919592-GD25S512MDYIG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 8-WSON (6x8)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: GD25S512
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1079-1, 1970-1079-2, 1970-1079-6
IC FLASH 512MBIT SPI/QUAD 8WSON Product overview: GD25S512MDYIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25S512MDYIGR can be used for catalog matching and distributor lookup.
IC FLASH 512MBIT SPI/QUAD 8WSON
IC FLASH 512MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 104 MHz 8-WSON (6x8)
IC FLASH 512MBIT SPI/QUAD 8WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1079-2-ND | 919592-GD25S512MDYIGR | 774-GD25S512MDYIGR | GD25S512MDYIGR | GD25S512MDYIGR | GD25S512MDYIGR | GD25S512MDYIGR |
| Product Name | Memory | Memory - Flash - GD25S512MDYIGR | Quad Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | ||
| Package Type | 8-WDFN Exposed Pad | 8-WSON (6x8) | Tape & Reel (TR) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |