Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919591-GD25S512MDFIG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 16-SOP
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: GD25S512
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1078-1, 1970-1078-2, 1970-1078-6
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 104MHz 16-SOP
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 104MHz 16-SOP
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 104MHz 16-SOP
IC FLASH 512MBIT SPI/QUAD 16SOP Product overview: GD25S512MDFIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25S512MDFIGR can be used for catalog matching and distributor lookup.
IC FLASH 512MBIT SPI/QUAD 16SOP
IC FLASH 512MBIT SPI/QUAD 16SOP
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O 104 MHz 16-SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 919591-GD25S512MDFIGR | 1970-1078-1-ND | 774-GD25S512MDFIGR | GD25S512MDFIGR | GD25S512MDFIGR | GD25S512MDFIGR |
| Product Name | Memory - Flash - GD25S512MDFIGR | Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; SOIC; 16-SOP | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Tape & Reel (TR) | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |