Category: IT infrastructure Memory
Win Source Part Number: 1454436-GD25Q80EWIGR
Manufacturer: GigaDevice Semiconductor
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)
IC FLASH 8MBIT SPI/QUAD 8WSON
8MBIT NOR FLASH /3.3V /WSON8 6*5
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 133 MHz 7 ns 8-WSON (5x6)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454436-GD25Q80EWIGR | 1970-GD25Q80EWIGRCT-ND | GD25Q80EWIGR | GD25Q80EWIGR | GD25Q80EWIGR |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |