GigaDevice Integrated Circuits (ICs) - Memory GD25Q80CWIGR

Description
Win Source Part Number: 1012636-GD25Q80CWIGR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 120 MHz Write Cycle Time - Word, Page: 50µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Base Product Number: GD25Q80
Request a Quote Datasheet
Description
Win Source Part Number: 1012636-GD25Q80CWIGR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 120 MHz Write Cycle Time - Word, Page: 50µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Base Product Number: GD25Q80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1012636-GD25Q80CWIGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1012636-GD25Q80CWIGR
Integrated Circuits (ICs) - Memory 1012636-GD25Q80CWIGR
Win Source Part Number: 1012636-GD25Q80CWIGR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 120 MHz Write Cycle Time - Word, Page: 50µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Base Product Number: GD25Q80

Win Source Part Number: 1012636-GD25Q80CWIGR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 120 MHz
Write Cycle Time - Word, Page: 50µs, 2.4ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor (HK) Limited
Base Product Number: GD25Q80

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-GD25Q80CWIGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25Q80CWIGR
Quad Memory IC and Storage Component 774-GD25Q80CWIGR
IC FLASH 8MBIT SPI/QUAD 8WSON Product overview: GD25Q80CWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q80CWIGR can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI/QUAD 8WSON Product overview: GD25Q80CWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q80CWIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - GD25Q80CWIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25Q80CWIGR
Integrated Circuits (ICs) - Memory GD25Q80CWIGR
IC FLASH 8MBIT SPI/QUAD 8WSON

IC FLASH 8MBIT SPI/QUAD 8WSON

Supplier's Site
Memory - GD25Q80CWIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 120 MHz 8-WSON (5x6)

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 120 MHz 8-WSON (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1012636-GD25Q80CWIGR 774-GD25Q80CWIGR GD25Q80CWIGR GD25Q80CWIGR
Product Name Integrated Circuits (ICs) - Memory Quad Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Cycle Time 50000 ns 50000 to 2.40E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RC28F640P30T85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details
Memory - 16-3417-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details