FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 120MHz 8-SOP
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 120MHz 8-SOP
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 120MHz 8-SOP
IC FLASH 8MBIT SPI/QUAD I/O 8SOP Product overview: GD25Q80CTIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q80CTIGR can be used for catalog matching and distributor lookup.
Manufacturer: GigaDevice Semiconductor (HK) Limited
Win Source Part Number: 809859-GD25Q80CTIGR
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 120MHz
Write Cycle Time - Word, Page: 50μs, 2.4ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 8MBIT SPI/QUAD I/O 8SOP
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 120 MHz 8-SOP
IC FLASH 8MBIT SPI/QUAD I/O 8SOP
IC FLASH 8MBIT SPI/QUAD I/O 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1008-6-ND | 774-GD25Q80CTIGR | 809859-GD25Q80CTIGR | GD25Q80CTIGR | GD25Q80CTIGR | GD25Q80CTIGR | GD25Q80CTIGR |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory - Flash - GD25Q80CTIGR | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tape & Reel (TR) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |