The GD25Q80CSIGR is a 8Mbit Serial Flash memory device from Quarktwin Technology Ltd., designed for high-speed data storage and retrieval. It operates at a voltage of 3.3V and supports various modes of operation, including Quad I/O, allowing for data transfer rates up to 120 MHz. The memory is organized into uniform sectors, facilitating efficient data management and erasure processes. This device features multiple commands for reading, writing, and erasing data, including fast read modes and dual/quad output options. It also includes robust data protection mechanisms to ensure data integrity during operation. The GD25Q80CSIGR is available in several package types, including SOP8 and USON8, making it suitable for a variety of applications in consumer electronics, industrial devices, and more. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of speed, capacity, and operational voltage.
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 120MHz 8-SOP
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 120MHz 8-SOP
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 120MHz 8-SOP
Manufacturer: GigaDevice Semiconductor (HK) Limited
Win Source Part Number: 710220-GD25Q80CSIGR
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 120MHz
Write Cycle Time - Word, Page: 50μs, 2.4ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 8MBIT SPI/QUAD I/O 8SOP Product overview: GD25Q80CSIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q80CSIGR can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT SPI/QUAD I/O 8SOP
IC FLASH 8MBIT SPI/QUAD I/O 8SOP
IC FLASH 8MBIT SPI/QUAD I/O 8SOP
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 120 MHz 8-SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1023-2-ND | 710220-GD25Q80CSIGR | 774-GD25Q80CSIGR | GD25Q80CSIGR | GD25Q80CSIGR | GD25Q80CSIGR | GD25Q80CSIGR |
| Product Name | Memory | Memory - Flash - GD25Q80CSIGR | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |