GigaDevice Memory GD25Q80CSIG

Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 120MHz 8-SOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 120MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - GD25Q80CSIG-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 120MHz 8-SOP

FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 120MHz 8-SOP

Buy Now Datasheet
Memory - Flash - GD25Q80CSIG - 36157-GD25Q80CSIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GD25Q80CSIG
36157-GD25Q80CSIG
Memory - Flash - GD25Q80CSIG 36157-GD25Q80CSIG
Manufacturer: GigaDevice Semiconductor (HK) Limited Win Source Part Number: 36157-GD25Q80CSIG Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 120MHz Write Cycle Time - Word, Page: 50μs, 2.4ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 9,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: GigaDevice Semiconductor (HK) Limited
Win Source Part Number: 36157-GD25Q80CSIG
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 120MHz
Write Cycle Time - Word, Page: 50μs, 2.4ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 9,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25Q80CSIG
Quad Memory IC and Storage Component 774-GD25Q80CSIG
IC FLASH 8MBIT SPI/QUAD I/O 8SOP Product overview: GD25Q80CSIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q80CSIG can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI/QUAD I/O 8SOP Product overview: GD25Q80CSIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q80CSIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 8MBIT SPI/QUAD I/O 8SOP

IC FLASH 8MBIT SPI/QUAD I/O 8SOP

Supplier's Site Datasheet
Memory - GD25Q80CSIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 120 MHz 8-SOP

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 120 MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - GD25Q80CSIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25Q80CSIG
Integrated Circuits (ICs) - Memory GD25Q80CSIG
IC FLASH 8MBIT SPI/QUAD I/O 8SOP

IC FLASH 8MBIT SPI/QUAD I/O 8SOP

Supplier's Site
IC FLASH 8MBIT SPI/QUAD I/O 8SOP

IC FLASH 8MBIT SPI/QUAD I/O 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number GD25Q80CSIG-ND 36157-GD25Q80CSIG 774-GD25Q80CSIG GD25Q80CSIG GD25Q80CSIG GD25Q80CSIG GD25Q80CSIG
Product Name Memory Memory - Flash - GD25Q80CSIG Quad Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Tube SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC SOIC; 8-SOIC (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XNFV000 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers