Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919589-GD25Q80CEIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 8-USON (2x3)
Package: Reel - TR
Package: 8-XFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: GD25Q80
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1009-6, 1970-1009-2, 1970-1009-1
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 120MHz 8-USON (2x3)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 120MHz 8-USON (2x3)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 120MHz 8-USON (2x3)
IC FLASH 8MBIT SPI/QUAD 8USON Product overview: GD25Q80CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q80CEIGR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 120 MHz 8-USON (2x3)
IC FLASH 8MBIT SPI/QUAD 8USON
IC FLASH 8MBIT SPI/QUAD 8USON
IC FLASH 8MBIT SPI/QUAD 8USON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 919589-GD25Q80CEIGR | 1970-1009-6-ND | 774-GD25Q80CEIGR | GD25Q80CEIGR | GD25Q80CEIGR | GD25Q80CEIGR | GD25Q80CEIGR |
| Product Name | Memory - Flash - GD25Q80CEIGR | Memory | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-USON (2x3) | 8-XFDFN Exposed Pad | Tape & Reel (TR) | 8-XFDFN Exposed Pad | 8-XFDFN Exposed Pad | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |