IC FLASH 64MBIT SPI/QUAD 8WSON Product overview: GD25Q64EWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q64EWIGR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1139948-GD25Q64EWIGR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 7 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 70µs, 2.4ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor (HK) Limited
Other Names: 1970-GD25Q64EWIGRCT,
Base Product Number: GD25Q64
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 133 MHz 7 ns 8-WSON (5x6)
IC FLASH 64MBIT SPI/QUAD 8WSON
64MBIT NOR FLASH /3.3V /WSON8 6*
64MBIT NOR FLASH /3.3V /WSON8 6*
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25Q64EWIGR | 1139948-GD25Q64EWIGR | 1970-GD25Q64EWIGRDKR-ND | GD25Q64EWIGR | GD25Q64EWIGR | GD25Q64EWIGR | GD25Q64EWIGR |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR |
| Access Time | 7 ns | 7 ns | 7 ns | 7 ns | 7 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Number of Words | 8000 k |