Manufacturer: GigaDevice Semiconductor (HK) Limited
Win Source Part Number: 36155-GD25Q64CSIG
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Family Name: GD25Q64CSIG
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 120MHz
Write Cycle Time - Word, Page: 50μs, 2.4ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC
Estimated EOL Date: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 9,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120MHz 8-SOP
IC FLASH 64MBIT SPI/QUAD 8SOP Product overview: GD25Q64CSIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q64CSIG can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT SPI/QUAD 8SOP
IC FLASH 64MBIT SPI/QUAD 8SOP
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 120 MHz 8-SOP
IC FLASH 64MBIT SPI/QUAD 8SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 36155-GD25Q64CSIG | GD25Q64CSIG-ND | 774-GD25Q64CSIG | GD25Q64CSIG | GD25Q64CSIG | GD25Q64CSIG | GD25Q64CSIG |
| Product Name | Memory - Flash - GD25Q64CSIG | Memory | Quad Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 50000 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | ||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |