GigaDevice Integrated Circuits (ICs) - Memory GD25Q64CQIGR

Description
Win Source Part Number: 1060577-GD25Q64CQIGR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-XDFN Exposed Pad Supplier Device Package: 8-USON (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 120 MHz Write Cycle Time - Word, Page: 50µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Base Product Number: GD25Q64
Request a Quote Datasheet
Description
Win Source Part Number: 1060577-GD25Q64CQIGR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-XDFN Exposed Pad Supplier Device Package: 8-USON (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 120 MHz Write Cycle Time - Word, Page: 50µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Base Product Number: GD25Q64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1060577-GD25Q64CQIGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1060577-GD25Q64CQIGR
Integrated Circuits (ICs) - Memory 1060577-GD25Q64CQIGR
Win Source Part Number: 1060577-GD25Q64CQIGR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-XDFN Exposed Pad Supplier Device Package: 8-USON (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 120 MHz Write Cycle Time - Word, Page: 50µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Base Product Number: GD25Q64

Win Source Part Number: 1060577-GD25Q64CQIGR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-XDFN Exposed Pad
Supplier Device Package: 8-USON (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 120 MHz
Write Cycle Time - Word, Page: 50µs, 2.4ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor (HK) Limited
Base Product Number: GD25Q64

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-GD25Q64CQIGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25Q64CQIGR
Quad Memory IC and Storage Component 774-GD25Q64CQIGR
IC FLASH 64MBIT SPI/QUAD 8USON Product overview: GD25Q64CQIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q64CQIGR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 8USON Product overview: GD25Q64CQIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q64CQIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - GD25Q64CQIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 120 MHz 8-USON (4x4)

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 120 MHz 8-USON (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - GD25Q64CQIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25Q64CQIGR
Integrated Circuits (ICs) - Memory GD25Q64CQIGR
IC FLASH 64MBIT SPI/QUAD 8USON

IC FLASH 64MBIT SPI/QUAD 8USON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1060577-GD25Q64CQIGR 774-GD25Q64CQIGR GD25Q64CQIGR GD25Q64CQIGR
Product Name Integrated Circuits (ICs) - Memory Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Cycle Time 50000 ns 50000 to 2.40E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details