FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120MHz 16-SOP
IC FLASH 64MBIT SPI/QUAD 16SOP
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 120 MHz 16-SOP
IC FLASH 64MBIT SPI/QUAD 16SOP
IC FLASH 64MBIT SPI/QUAD 16SOP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1043-2-ND | GD25Q64CFIGR | GD25Q64CFIGR | GD25Q64CFIGR | GD25Q64CFIGR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |