IC FLASH 4MBIT SPI/QUAD 8SOP Product overview: GD25Q40ETIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q40ETIGR can be used for catalog matching and distributor lookup.
IC FLASH 4MBIT SPI/QUAD 8SOP
IC FLASH 4MBIT SPI/QUAD 8SOP
IC FLASH 4MBIT SPI/QUAD 8SOP
Category: IT infrastructure Memory
Win Source Part Number: 1454794-GD25Q40ETIGR
Manufacturer: GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD 8SOP
IC FLASH 4MBIT SPI/QUAD 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25Q40ETIGR | 1970-GD25Q40ETIGRTR-ND | 1454794-GD25Q40ETIGR | GD25Q40ETIGR | GD25Q40ETIGR |
| Product Name | Quad Memory IC and Storage Component | Memory | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Non-Volatile | Flash; FLASH - NOR (SLC) |
| Access Time | 7 ns | 7 ns | |||
| Cycle Time | 70000 to 2.00E6 ns | ? to 2.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits |