FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-USON (2x3)
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-USON (2x3)
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-USON (2x3)
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 844583-GD25Q40CEIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 8-USON (2x3)
Package: 8-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: GD25Q40
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1007-6, 1970-1007-2, 1970-1007-1
IC FLASH 4MBIT SPI/QUAD 8USON Product overview: GD25Q40CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q40CEIGR can be used for catalog matching and distributor lookup.
IC FLASH 4MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-USON (2x3)
IC FLASH 4MBIT SPI/QUAD 8USON
IC FLASH 4MBIT SPI/QUAD 8USON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1007-6-ND | 844583-GD25Q40CEIGR | 774-GD25Q40CEIGR | GD25Q40CEIGR | GD25Q40CEIGR | GD25Q40CEIGR | GD25Q40CEIGR |
| Product Name | Memory | Memory - Flash - GD25Q40CEIGR | Quad Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | 8-XFDFN Exposed Pad | 8-USON (2x3) | Tape & Reel (TR) | 8-XFDFN Exposed Pad | 8-XFDFN Exposed Pad |