Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 851216-GD25Q32ESIGR
Features: Memory IC 133 MHz 7 ns
Package: Reel - TR
Family Name: GD25Q32
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-GD25Q32ESIGRDKR
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP
IC FLASH 32MBIT SPI/QUAD 8SOP Product overview: GD25Q32ESIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q32ESIGR can be used for catalog matching and distributor lookup.
32MBIT NOR FLASH /3.3V /SOP8 208
32Mbit SPI 133MHz SOP-8-208mil NOR FLASH ROHS
32MBIT NOR FLASH /3.3V /SOP8 208
32MBIT NOR FLASH /3.3V /SOP8 208
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 133 MHz 7 ns 8-SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 851216-GD25Q32ESIGR | 1970-GD25Q32ESIGRDKR-ND | 774-GD25Q32ESIGR | GD25Q32ESIGR | GD25Q32ESIGR | GD25Q32ESIGR | GD25Q32ESIGR | GD25Q32ESIGR |
| Product Name | Memory - Flash - GD25Q32ESIGR | Memory | Quad Memory IC and Storage Component | Memory | Memory >> NOR FLASH | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOP | SOIC | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V~3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |