GigaDevice Memory - Flash - GD25Q32CWIGR GD25Q32CWIGR

Description
Manufacturer: GigaDevice Semiconductor (HK) Limited Win Source Part Number: 806730-GD25Q32CWIGR Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 120MHz Write Cycle Time - Word, Page: 50μs, 2.4ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: GigaDevice Semiconductor (HK) Limited Win Source Part Number: 806730-GD25Q32CWIGR Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 120MHz Write Cycle Time - Word, Page: 50μs, 2.4ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - GD25Q32CWIGR - 806730-GD25Q32CWIGR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GD25Q32CWIGR
806730-GD25Q32CWIGR
Memory - Flash - GD25Q32CWIGR 806730-GD25Q32CWIGR
Manufacturer: GigaDevice Semiconductor (HK) Limited Win Source Part Number: 806730-GD25Q32CWIGR Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 120MHz Write Cycle Time - Word, Page: 50μs, 2.4ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: GigaDevice Semiconductor (HK) Limited
Win Source Part Number: 806730-GD25Q32CWIGR
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Supplier Device Package: 8-WSON (5x6)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 120MHz
Write Cycle Time - Word, Page: 50μs, 2.4ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Quad Memory IC and Storage Component - 774-GD25Q32CWIGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25Q32CWIGR
Quad Memory IC and Storage Component 774-GD25Q32CWIGR
IC FLASH 32MBIT SPI/QUAD 8WSON Product overview: GD25Q32CWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q32CWIGR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8WSON Product overview: GD25Q32CWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q32CWIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1970-1034-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-WSON (5x6)

FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-WSON (5x6)

Buy Now Datasheet
Memory - 1970-1034-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-WSON (5x6)

FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-WSON (5x6)

Buy Now Datasheet
IC FLASH 32MBIT SPI/QUAD 8WSON

IC FLASH 32MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - GD25Q32CWIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25Q32CWIGR
Integrated Circuits (ICs) - Memory GD25Q32CWIGR
IC FLASH 32MBIT SPI/QUAD 8WSON

IC FLASH 32MBIT SPI/QUAD 8WSON

Supplier's Site
Memory - GD25Q32CWIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 120 MHz 8-WSON (5x6)

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 120 MHz 8-WSON (5x6)

Buy Now Datasheet
32Mb SPI NOR Flash 2.7V-3.6V SOP8 (208mm) - 333-GD25Q32CWIGR - Utmel Electronic Limited
Hong Kong, China
32Mb SPI NOR Flash 2.7V-3.6V SOP8 (208mm)
333-GD25Q32CWIGR
32Mb SPI NOR Flash 2.7V-3.6V SOP8 (208mm) 333-GD25Q32CWIGR
32Mb SPI NOR Flash 2.7V-3.6V SOP8 (208mm)

32Mb SPI NOR Flash 2.7V-3.6V SOP8 (208mm)

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 806730-GD25Q32CWIGR 774-GD25Q32CWIGR 1970-1034-1-ND GD25Q32CWIGR GD25Q32CWIGR GD25Q32CWIGR 333-GD25Q32CWIGR
Product Name Memory - Flash - GD25Q32CWIGR Quad Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory 32Mb SPI NOR Flash 2.7V-3.6V SOP8 (208mm)
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Cycle Time 50000 ns 50000 to 2.40E6 ns 50000 to 2.40E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V~3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - A2C00045122 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers