GigaDevice Memory GD25Q32CVIGR

Description
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 120 MHz 8-VSOP
Datasheet
Description
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 120 MHz 8-VSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - GD25Q32CVIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 120 MHz 8-VSOP

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 120 MHz 8-VSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - GD25Q32CVIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GD25Q32CVIGR
Integrated Circuits (ICs) - Memory - Memory GD25Q32CVIGR
IC FLASH 32MBIT SPI/QUAD 8VSOP

IC FLASH 32MBIT SPI/QUAD 8VSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number GD25Q32CVIGR GD25Q32CVIGR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits
Package Type SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details