FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-SOP
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-SOP
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-SOP
IC FLASH 32MBIT SPI/QUAD 8SOP Product overview: GD25Q32CSIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q32CSIGR can be used for catalog matching and distributor lookup.
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 845909-GD25Q32CSIGR
Features: Memory IC 120 MHz
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GD25Q32
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1025-6, 1970-1025-1, 1970-1025-2
IC FLASH 32MBIT SPI/QUAD 8SOP
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 120 MHz 8-SOP
32Mbit SPI SOIC-8-208mil NOR FLASH ROHS
IC FLASH 32MBIT SPI/QUAD 8SOP
IC FLASH 32MBIT SPI/QUAD 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1025-1-ND | 774-GD25Q32CSIGR | 845909-GD25Q32CSIGR | GD25Q32CSIGR | GD25Q32CSIGR | GD25Q32CSIGR | GD25Q32CSIGR | GD25Q32CSIGR |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory - Flash - GD25Q32CSIGR | Memory | Memory | Memory >> NOR FLASH | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | SOIC | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V~3.6V | 3.6V; 2.7V ~ 3.6V |