Manufacturer: GigaDevice Semiconductor (HK) Limited
Win Source Part Number: 1320432-GD25Q32CNIGR
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 8-USON (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-UDFN Exposed Pad
Memory Format: FLASH
Clock Frequency: 120 MHz
Write Cycle Time - Word, Page: 50µs, 2.4ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1033-1,1970-103
Base Product Number: GD25Q32
RoHS Status: ROHS3 Compliant
IC FLASH 32MBIT SPI/QUAD 8USON Product overview: GD25Q32CNIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q32CNIGR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-USON (4x3)
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-USON (4x3)
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120MHz 8-USON (4x3)
IC FLASH 32MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 120 MHz 8-USON (4x3)
IC FLASH 32MBIT SPI/QUAD 8USON
IC FLASH 32MBIT SPI/QUAD 8USON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1320432-GD25Q32CNIGR | 774-GD25Q32CNIGR | 1970-1033-1-ND | GD25Q32CNIGR | GD25Q32CNIGR | GD25Q32CNIGR | GD25Q32CNIGR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash |
| Cycle Time | 50000 ns | 50000 to 2.40E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-UDFN Exposed Pad | Tape & Reel (TR) | 8-UDFN Exposed Pad | 8-UDFN Exposed Pad | 8-UDFN Exposed Pad |