FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104MHz 8-WSON (6x8)
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104MHz 8-WSON (6x8)
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104MHz 8-WSON (6x8)
IC FLASH 256MBIT SPI/QUAD 8WSON Product overview: GD25Q256DYIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q256DYIGR can be used for catalog matching and distributor lookup.
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 846581-GD25Q256DYIGR
Features: Memory IC 104 MHz
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GD25Q256
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1051-2, 1970-1051-1, 1970-1051-6
IC FLASH 256MBIT SPI/QUAD 8WSON
IC FLASH 256MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 104 MHz 8-WSON (6x8)
IC FLASH 256MBIT SPI/QUAD 8WSON
WSON-8-EP(6x8) NOR FLASH ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1051-1-ND | 774-GD25Q256DYIGR | 846581-GD25Q256DYIGR | GD25Q256DYIGR | GD25Q256DYIGR | GD25Q256DYIGR | GD25Q256DYIGR | GD25Q256DYIGR |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory - Flash - GD25Q256DYIGR | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory >> NOR FLASH |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |||
| Package Type | 8-WDFN Exposed Pad | Tape & Reel (TR) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |