GigaDevice Memory GD25Q20CSIGR

Description
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 120 MHz 8-SOP
Datasheet
Description
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 120 MHz 8-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - GD25Q20CSIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 120 MHz 8-SOP

FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 120 MHz 8-SOP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - GD25Q20CSIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GD25Q20CSIGR
Integrated Circuits (ICs) - Memory - Memory GD25Q20CSIGR
IC FLASH 2MBIT SPI/QUAD I/O 8SOP

IC FLASH 2MBIT SPI/QUAD I/O 8SOP

Supplier's Site
IC FLASH 2MBIT SPI/QUAD I/O 8SOP

IC FLASH 2MBIT SPI/QUAD I/O 8SOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number GD25Q20CSIGR GD25Q20CSIGR GD25Q20CSIGR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - 16-3603-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details