GigaDevice IT infrastructure Memory GD25Q20COIGR

Description
Category: IT infrastructure Memory Win Source Part Number: 1452740-GD25Q20COIGR Manufacturer: GigaDevice Semiconductor
Request a Quote
Description
Category: IT infrastructure Memory Win Source Part Number: 1452740-GD25Q20COIGR Manufacturer: GigaDevice Semiconductor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory - 1452740-GD25Q20COIGR - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1452740-GD25Q20COIGR
IT infrastructure Memory 1452740-GD25Q20COIGR
Category: IT infrastructure Memory Win Source Part Number: 1452740-GD25Q20COIGR Manufacturer: GigaDevice Semiconductor

Category: IT infrastructure Memory
Win Source Part Number: 1452740-GD25Q20COIGR
Manufacturer: GigaDevice Semiconductor

Buy Now
Memory - GD25Q20COIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 120 MHz 8-TSSOP

FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 120 MHz 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - GD25Q20COIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GD25Q20COIGR
Integrated Circuits (ICs) - Memory - Memory GD25Q20COIGR
IC FLASH 2MBIT SPI/QUAD 8TSSOP

IC FLASH 2MBIT SPI/QUAD 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1452740-GD25Q20COIGR GD25Q20COIGR GD25Q20COIGR
Product Name IT infrastructure Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits
Package Type SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details