Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 849697-GD25Q20CEIGR
Features: Memory IC 120 MHz
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GD25Q20
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1005-6, 1970-1005-2, 1970-1005-1
IC FLASH 2MBIT SPI/QUAD 8USON Product overview: GD25Q20CEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q20CEIGR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 120MHz 8-USON (2x3)
FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 120MHz 8-USON (2x3)
FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 120MHz 8-USON (2x3)
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 120 MHz 8-USON (2x3)
IC FLASH 2MBIT SPI/QUAD 8USON
IC FLASH 2MBIT SPI/QUAD 8USON
IC FLASH 2MBIT SPI/QUAD 8USON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 849697-GD25Q20CEIGR | 774-GD25Q20CEIGR | 1970-1005-2-ND | GD25Q20CEIGR | GD25Q20CEIGR | GD25Q20CEIGR | GD25Q20CEIGR |
| Product Name | Memory - Flash - GD25Q20CEIGR | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR |
| Cycle Time | 50000 to 2.40E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits |