FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)
16MBIT NOR FLASH /3.3V /WSON8 6*
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 133 MHz 7 ns 8-WSON (5x6)
IC FLASH 16MBIT SPI/QUAD 8WSON
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-GD25Q16EWIGRDKR-ND | GD25Q16EWIGR | GD25Q16EWIGR | GD25Q16EWIGR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |