IC FLASH 16MBIT SPI/QUAD 8SOP Product overview: GD25Q16ETIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q16ETIGR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 872696-GD25Q16ETIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: GD25Q16
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-GD25Q16ETIGRCT,
16MBIT NOR FLASH /3.3V /SOP8 150
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 133 MHz 7 ns 8-SOP
16MBIT NOR FLASH /3.3V /SOP8 150
16MBIT NOR FLASH /3.3V /SOP8 150
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25Q16ETIGR | 1970-GD25Q16ETIGRCT-ND | 872696-GD25Q16ETIGR | GD25Q16ETIGR | GD25Q16ETIGR | GD25Q16ETIGR | GD25Q16ETIGR |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory - Flash - GD25Q16ETIGR | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH - NOR |
| Access Time | 7 ns | 7 ns | 7 ns | 7 ns | 7 ns | ||
| Cycle Time | 70000 to 2.00E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Address Bus Width | 8 bits |