GigaDevice Memory GD25Q16ESIGR

Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1970-GD25Q16ESIGRCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP

Buy Now Datasheet
Memory - 1970-GD25Q16ESIGRTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP

Buy Now Datasheet
Memory - 1970-GD25Q16ESIGRDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25Q16ESIGR
Quad Memory IC and Storage Component 774-GD25Q16ESIGR
IC FLASH 16MBIT SPI/QUAD 8SOP Product overview: GD25Q16ESIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q16ESIGR can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8SOP Product overview: GD25Q16ESIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q16ESIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - GD25Q16ESIGR - 919583-GD25Q16ESIGR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GD25Q16ESIGR
919583-GD25Q16ESIGR
Memory - Flash - GD25Q16ESIGR 919583-GD25Q16ESIGR
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 919583-GD25Q16ESIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOP Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: GD25Q16 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1970-GD25Q16ESIGRTR, 1970-GD25Q16ESIGRCT, 1970-GD25Q16ESIGRDKR

Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919583-GD25Q16ESIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOP
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: GD25Q16
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-GD25Q16ESIGRTR, 1970-GD25Q16ESIGRCT, 1970-GD25Q16ESIGRDKR

Buy Now Datasheet
2.7V~3.6V -40℃~85℃ 16Mbit 133MHz SOP-8-208mil NOR FLASH ROHS - 333-GD25Q16ESIGR - Utmel Electronic Limited
Hong Kong, China
2.7V~3.6V -40℃~85℃ 16Mbit 133MHz SOP-8-208mil NOR FLASH ROHS
333-GD25Q16ESIGR
2.7V~3.6V -40℃~85℃ 16Mbit 133MHz SOP-8-208mil NOR FLASH ROHS 333-GD25Q16ESIGR
2.7V~3.6V -40℃~85℃ 16Mbit 133MHz SOP-8-208mil NOR FLASH ROHS

2.7V~3.6V -40℃~85℃ 16Mbit 133MHz SOP-8-208mil NOR FLASH ROHS

Supplier's Site
Memory >> NOR FLASH - GD25Q16ESIGR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> NOR FLASH
GD25Q16ESIGR
Memory >> NOR FLASH GD25Q16ESIGR
16Mbit SPI 133MHz SOP-8-208mil NOR FLASH ROHS

16Mbit SPI 133MHz SOP-8-208mil NOR FLASH ROHS

Supplier's Site Datasheet
16MBIT NOR FLASH /3.3V /SOP8 208

16MBIT NOR FLASH /3.3V /SOP8 208

Supplier's Site Datasheet
16MBIT NOR FLASH /3.3V /SOP8 208

16MBIT NOR FLASH /3.3V /SOP8 208

Supplier's Site Datasheet
Memory - GD25Q16ESIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 133 MHz 7 ns 8-SOP

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 133 MHz 7 ns 8-SOP

Buy Now
Integrated Circuits (ICs) - Memory - GD25Q16ESIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25Q16ESIGR
Integrated Circuits (ICs) - Memory GD25Q16ESIGR
16MBIT NOR FLASH /3.3V /SOP8 208

16MBIT NOR FLASH /3.3V /SOP8 208

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1970-GD25Q16ESIGRCT-ND 774-GD25Q16ESIGR 919583-GD25Q16ESIGR 333-GD25Q16ESIGR GD25Q16ESIGR GD25Q16ESIGR GD25Q16ESIGR GD25Q16ESIGR GD25Q16ESIGR
Product Name Memory Quad Memory IC and Storage Component Memory - Flash - GD25Q16ESIGR 2.7V~3.6V -40℃~85℃ 16Mbit 133MHz SOP-8-208mil NOR FLASH ROHS Memory >> NOR FLASH Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash Flash Flash Flash Flash; FLASH - NOR Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOP; 8-SOP SOP SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V~3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - S25FL164K0XBHI020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details