IC FLASH 16MBIT SPI/QUAD 8USON Product overview: GD25Q16EEIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q16EEIGR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1115764-GD25Q16EEIGR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Access Time: 7 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 70µs, 2ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor (HK) Limited
Other Names: 1970-GD25Q16EEIGRDKR
Base Product Number: GD25Q16
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-USON (2x3)
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-USON (2x3)
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133MHz 7ns 8-USON (2x3)
16MBIT NOR FLASH /3.3V /WSON 3*2
IC FLASH 16MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
16MBIT NOR FLASH /3.3V /WSON 3*2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25Q16EEIGR | 1115764-GD25Q16EEIGR | 1970-GD25Q16EEIGRTR-ND | GD25Q16EEIGR | GD25Q16EEIGR | GD25Q16EEIGR | GD25Q16EEIGR |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; FLASH | Flash; Flash |
| Access Time | 7 ns | 7 ns | 7 ns | 7 ns | 7 ns | ||
| Cycle Time | 70000 to 2.00E6 ns | 70000 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits |