GigaDevice Memory GD25Q16CSIGR

Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120MHz 8-SOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1970-1024-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120MHz 8-SOP

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120MHz 8-SOP

Buy Now Datasheet
Memory - 1970-1024-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120MHz 8-SOP

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120MHz 8-SOP

Buy Now Datasheet
Memory - 1970-1024-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120MHz 8-SOP

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120MHz 8-SOP

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25Q16CSIGR
Quad Memory IC and Storage Component 774-GD25Q16CSIGR
IC FLASH 16MBIT SPI/QUAD 8SOP Product overview: GD25Q16CSIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q16CSIGR can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8SOP Product overview: GD25Q16CSIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q16CSIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - GD25Q16CSIGR - 812034-GD25Q16CSIGR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GD25Q16CSIGR
812034-GD25Q16CSIGR
Memory - Flash - GD25Q16CSIGR 812034-GD25Q16CSIGR
Manufacturer: GigaDevice Semiconductor (HK) Limited Win Source Part Number: 812034-GD25Q16CSIGR Packaging: Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 120MHz Write Cycle Time - Word, Page: 50μs, 2.4ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: GigaDevice Semiconductor (HK) Limited
Win Source Part Number: 812034-GD25Q16CSIGR
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 120MHz
Write Cycle Time - Word, Page: 50μs, 2.4ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH 16MBIT SPI/QUAD 8SOP

IC FLASH 16MBIT SPI/QUAD 8SOP

Supplier's Site Datasheet
Memory - GD25Q16CSIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 120 MHz 8-SOP

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 120 MHz 8-SOP

Buy Now
IC FLASH 16MBIT SPI/QUAD 8SOP

IC FLASH 16MBIT SPI/QUAD 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - GD25Q16CSIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25Q16CSIGR
Integrated Circuits (ICs) - Memory GD25Q16CSIGR
IC FLASH 16MBIT SPI/QUAD 8SOP

IC FLASH 16MBIT SPI/QUAD 8SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1970-1024-2-ND 774-GD25Q16CSIGR 812034-GD25Q16CSIGR GD25Q16CSIGR GD25Q16CSIGR GD25Q16CSIGR GD25Q16CSIGR
Product Name Memory Quad Memory IC and Storage Component Memory - Flash - GD25Q16CSIGR Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tape & Reel (TR) SOIC SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 71016S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details