GigaDevice Integrated Circuits (ICs) - Memory GD25Q128EWIGR

Description
Win Source Part Number: 977509-GD25Q128EWIGR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 7 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 70µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Other Names: 1970-GD25Q128EWIGRDK R,1970-GD25Q128EWIGR CT,1970-GD25Q128EWIG RTR
Request a Quote Datasheet
Description
Win Source Part Number: 977509-GD25Q128EWIGR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 7 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 70µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Other Names: 1970-GD25Q128EWIGRDK R,1970-GD25Q128EWIGR CT,1970-GD25Q128EWIG RTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 977509-GD25Q128EWIGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
977509-GD25Q128EWIGR
Integrated Circuits (ICs) - Memory 977509-GD25Q128EWIGR
Win Source Part Number: 977509-GD25Q128EWIGR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 7 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 70µs, 2.4ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: GigaDevice Semiconductor (HK) Limited Other Names: 1970-GD25Q128EWIGRDK R,1970-GD25Q128EWIGR CT,1970-GD25Q128EWIG RTR

Win Source Part Number: 977509-GD25Q128EWIGR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 7 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 70µs, 2.4ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: GigaDevice Semiconductor (HK) Limited
Other Names: 1970-GD25Q128EWIGRDKR,1970-GD25Q128EWIGRCT,1970-GD25Q128EWIGRTR

Buy Now Datasheet
Memory - 1970-GD25Q128EWIGRDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)

Buy Now Datasheet
Memory - 1970-GD25Q128EWIGRTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)

Buy Now Datasheet
Memory - 1970-GD25Q128EWIGRCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-WSON (5x6)

Buy Now Datasheet
Dual Quad 3V 3.3V Memory IC and Storage Component - 774-GD25Q128EWIGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 3V 3.3V Memory IC and Storage Component
774-GD25Q128EWIGR
Dual Quad 3V 3.3V Memory IC and Storage Component 774-GD25Q128EWIGR
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 128M-bit 16M x 8 7ns 8-Pin WSON EP T/R Product overview: GD25Q128EWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q128EWIGR can be used for catalog matching and distributor lookup.

NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 128M-bit 16M x 8 7ns 8-Pin WSON EP T/R Product overview: GD25Q128EWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q128EWIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GD25Q128EWIGR
Integrated Circuits (ICs) - Memory - Memory GD25Q128EWIGR
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site
Memory >> NOR FLASH - GD25Q128EWIGR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> NOR FLASH
GD25Q128EWIGR
Memory >> NOR FLASH GD25Q128EWIGR
128Mbit 133MHz WSON-8-EP(5x6) NOR FLASH ROHS

128Mbit 133MHz WSON-8-EP(5x6) NOR FLASH ROHS

Supplier's Site Datasheet
128MBIT NOR FLASH /3.3V /WSON8 6

128MBIT NOR FLASH /3.3V /WSON8 6

Supplier's Site Datasheet
Memory - GD25Q128EWIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 7 ns 8-WSON (5x6)

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 7 ns 8-WSON (5x6)

Buy Now
128MBIT NOR FLASH /3.3V /WSON8 6

128MBIT NOR FLASH /3.3V /WSON8 6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 977509-GD25Q128EWIGR 1970-GD25Q128EWIGRDKR-ND 774-GD25Q128EWIGR GD25Q128EWIGR GD25Q128EWIGR GD25Q128EWIGR GD25Q128EWIGR GD25Q128EWIGR
Product Name Integrated Circuits (ICs) - Memory Memory Dual Quad 3V 3.3V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory >> NOR FLASH Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; FLASH - NOR
Access Time 7 ns 7 ns 7 ns 7 ns 7 ns
Cycle Time 70000 ns ? to 2.40E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.7 Surface Mount 2.7V~3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8421ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details