GigaDevice Memory GD25Q128ESIGR

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1970-GD25Q128ESIGRTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP

Buy Now Datasheet
Memory - 1970-GD25Q128ESIGRDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP

Buy Now Datasheet
Memory - 1970-GD25Q128ESIGRCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 7ns 8-SOP

Buy Now Datasheet
Memory - Flash - GD25Q128ESIGR - 872693-GD25Q128ESIGR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GD25Q128ESIGR
872693-GD25Q128ESIGR
Memory - Flash - GD25Q128ESIGR 872693-GD25Q128ESIGR
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 872693-GD25Q128ESIGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 8-SOP Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1970-GD25Q128ESIGRTR , 1970-GD25Q128ESIGRDK R, 1970-GD25Q128ESIGRCT

Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 872693-GD25Q128ESIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-GD25Q128ESIGRTR, 1970-GD25Q128ESIGRDKR, 1970-GD25Q128ESIGRCT

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-GD25Q128ESIGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25Q128ESIGR
Quad Memory IC and Storage Component 774-GD25Q128ESIGR
IC FLASH 128MBIT SPI/QUAD 8SOP Product overview: GD25Q128ESIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q128ESIGR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI/QUAD 8SOP Product overview: GD25Q128ESIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q128ESIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
128MBIT NOR FLASH /3.3V /SOP8 20

128MBIT NOR FLASH /3.3V /SOP8 20

Supplier's Site Datasheet
Memory >> NOR FLASH - GD25Q128ESIGR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> NOR FLASH
GD25Q128ESIGR
Memory >> NOR FLASH GD25Q128ESIGR
128Mbit SPI 133MHz SOP-8-208mil NOR FLASH ROHS

128Mbit SPI 133MHz SOP-8-208mil NOR FLASH ROHS

Supplier's Site Datasheet
Memory - GD25Q128ESIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 7 ns 8-SOP

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 7 ns 8-SOP

Buy Now
2.7V~3.6V -40℃~85℃ 128Mbit 133MHz SOP-8-208mil NOR FLASH ROHS - 333-GD25Q128ESIGR - Utmel Electronic Limited
Hong Kong, China
2.7V~3.6V -40℃~85℃ 128Mbit 133MHz SOP-8-208mil NOR FLASH ROHS
333-GD25Q128ESIGR
2.7V~3.6V -40℃~85℃ 128Mbit 133MHz SOP-8-208mil NOR FLASH ROHS 333-GD25Q128ESIGR
2.7V~3.6V -40℃~85℃ 128Mbit 133MHz SOP-8-208mil NOR FLASH ROHS

2.7V~3.6V -40℃~85℃ 128Mbit 133MHz SOP-8-208mil NOR FLASH ROHS

Supplier's Site
Integrated Circuits (ICs) - Memory - GD25Q128ESIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25Q128ESIGR
Integrated Circuits (ICs) - Memory GD25Q128ESIGR
128MBIT NOR FLASH /3.3V /SOP8 20

128MBIT NOR FLASH /3.3V /SOP8 20

Supplier's Site
128MBIT NOR FLASH /3.3V /SOP8 20

128MBIT NOR FLASH /3.3V /SOP8 20

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1970-GD25Q128ESIGRTR-ND 872693-GD25Q128ESIGR 774-GD25Q128ESIGR GD25Q128ESIGR GD25Q128ESIGR GD25Q128ESIGR 333-GD25Q128ESIGR GD25Q128ESIGR GD25Q128ESIGR
Product Name Memory Memory - Flash - GD25Q128ESIGR Quad Memory IC and Storage Component Memory Memory >> NOR FLASH Memory 2.7V~3.6V -40℃~85℃ 128Mbit 133MHz SOP-8-208mil NOR FLASH ROHS Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash Flash Flash; FLASH - NOR Flash Flash; FLASH Flash Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOP; SOIC; 8-SOP SOIC; 8-SOIC (0.209", 5.30mm Width) SOP SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 2.7V~3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL128SAGNFI001J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details