GigaDevice Memory - GD25Q127CSIGR GD25Q127CSIGR

Description
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 843345-GD25Q127CSIGR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 843345-GD25Q127CSIGR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - GD25Q127CSIGR - 843345-GD25Q127CSIGR - Win Source Electronics
Laguna Hills, CA, United States
Memory - GD25Q127CSIGR
843345-GD25Q127CSIGR
Memory - GD25Q127CSIGR 843345-GD25Q127CSIGR
Manufacturer: GigaDevice Semiconductor Win Source Part Number: 843345-GD25Q127CSIGR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 843345-GD25Q127CSIGR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Memory - 1970-1027-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-SOP

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-SOP

Buy Now Datasheet
Memory - 1970-1027-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-SOP

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-SOP

Buy Now Datasheet
Memory - 1970-1027-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-SOP

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-SOP

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25Q127CSIGR
Quad Memory IC and Storage Component 774-GD25Q127CSIGR
IC FLASH 128MBIT SPI/QUAD 8SOP Product overview: GD25Q127CSIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q127CSIGR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI/QUAD 8SOP Product overview: GD25Q127CSIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q127CSIGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - GD25Q127CSIGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 8-SOP

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 8-SOP

Buy Now
IC FLASH 128MBIT SPI/QUAD 8SOP

IC FLASH 128MBIT SPI/QUAD 8SOP

Supplier's Site Datasheet
IC FLASH 128MBIT SPI/QUAD 8SOP

IC FLASH 128MBIT SPI/QUAD 8SOP

Supplier's Site Datasheet
Memory >> NOR FLASH - GD25Q127CSIGR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> NOR FLASH
GD25Q127CSIGR
Memory >> NOR FLASH GD25Q127CSIGR
128Mbit SPI SOP-8-208mil NOR FLASH ROHS

128Mbit SPI SOP-8-208mil NOR FLASH ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - GD25Q127CSIGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25Q127CSIGR
Integrated Circuits (ICs) - Memory GD25Q127CSIGR
IC FLASH 128MBIT SPI/QUAD 8SOP

IC FLASH 128MBIT SPI/QUAD 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 843345-GD25Q127CSIGR 1970-1027-2-ND 774-GD25Q127CSIGR GD25Q127CSIGR GD25Q127CSIGR GD25Q127CSIGR GD25Q127CSIGR GD25Q127CSIGR
Product Name Memory - GD25Q127CSIGR Memory Quad Memory IC and Storage Component Memory Memory Memory Memory >> NOR FLASH Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH - NOR Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width) SOP SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - M29W800DB45N6E - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 45 ns
Density 8000 kbits
View Details