GigaDevice Memory - Flash - GD25Q127CSIG GD25Q127CSIG

Description
Manufacturer: GigaDevice Semiconductor (HK) Limited Win Source Part Number: 800896-GD25Q127CSIG Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 12μs, 2.4ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 9,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: GigaDevice Semiconductor (HK) Limited Win Source Part Number: 800896-GD25Q127CSIG Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 12μs, 2.4ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 9,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - GD25Q127CSIG - 800896-GD25Q127CSIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - GD25Q127CSIG
800896-GD25Q127CSIG
Memory - Flash - GD25Q127CSIG 800896-GD25Q127CSIG
Manufacturer: GigaDevice Semiconductor (HK) Limited Win Source Part Number: 800896-GD25Q127CSIG Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 12μs, 2.4ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 9,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: GigaDevice Semiconductor (HK) Limited
Win Source Part Number: 800896-GD25Q127CSIG
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 12μs, 2.4ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 9,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-GD25Q127CSIG
Quad Memory IC and Storage Component 774-GD25Q127CSIG
IC FLASH 128MBIT SPI/QUAD 8SOP Product overview: GD25Q127CSIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q127CSIG can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI/QUAD 8SOP Product overview: GD25Q127CSIG from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q127CSIG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - GD25Q127CSIG-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-SOP

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 8-SOP

Buy Now Datasheet
Memory - GD25Q127CSIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 8-SOP

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 8-SOP

Buy Now
Integrated Circuits (ICs) - Memory - GD25Q127CSIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
GD25Q127CSIG
Integrated Circuits (ICs) - Memory GD25Q127CSIG
IC FLASH 128MBIT SPI/QUAD 8SOP

IC FLASH 128MBIT SPI/QUAD 8SOP

Supplier's Site
IC FLASH 128MBIT SPI/QUAD 8SOP

IC FLASH 128MBIT SPI/QUAD 8SOP

Supplier's Site Datasheet
IC FLASH 128MBIT SPI/QUAD 8SOP

IC FLASH 128MBIT SPI/QUAD 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800896-GD25Q127CSIG 774-GD25Q127CSIG GD25Q127CSIG-ND GD25Q127CSIG GD25Q127CSIG GD25Q127CSIG GD25Q127CSIG
Product Name Memory - Flash - GD25Q127CSIG Quad Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR
Cycle Time 12000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-2948-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details