IC FLASH 128MBIT SPI/QUAD 16SOP Product overview: GD25Q127CFIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25Q127CFIGR can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 16-SOP
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 16-SOP
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 16-SOP
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919582-GD25Q127CFIGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 16-SOP
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: GD25Q127
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1047-6, 1970-1047-2, 1970-1047-1
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 16-SOP
IC FLASH 128MBIT SPI/QUAD 16SOP
IC FLASH 128MBIT SPI/QUAD 16SOP
IC FLASH 128MBIT SPI/QUAD 16SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD25Q127CFIGR | 1970-1047-2-ND | 919582-GD25Q127CFIGR | GD25Q127CFIGR | GD25Q127CFIGR | GD25Q127CFIGR | GD25Q127CFIGR |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory - Flash - GD25Q127CFIGR | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH - NOR | Flash; Non-Volatile |
| Cycle Time | 12000 to 2.40E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Address Bus Width | 8 bits |