Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919580-GD25LX256EBIR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Octal I/O 24-TFBGA (6x8)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: GD25LX256
Categories: Integrated Circuits (ICs)
Case / Package: 24-TFBGA (6x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-1090-2, 1970-1090-1, 1970-1090-1INACTIVE,
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Octal I/O 200MHz 24-TFBGA (6x8)
IC FLSH 256MBIT SPI/OCTL 24TFBGA Product overview: GD25LX256EBIRY from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LX256EBIRY can be used for catalog matching and distributor lookup.
IC FLSH 256MBIT SPI/OCTL 24TFBGA
IC FLSH 256MBIT SPI/OCTL 24TFBGA
FLASH - NOR Memory IC 256Mbit SPI - Octal I/O 200 MHz 24-TFBGA (6x8)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 919580-GD25LX256EBIRY | 1970-GD25LX256EBIRY-ND | 774-GD25LX256EBIRY | GD25LX256EBIRY | GD25LX256EBIRY | GD25LX256EBIRY |
| Product Name | Memory - Unclassified Memory - GD25LX256EBIRY | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |