ERROR: no product mention
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 200MHz 24-TFBGA (6x8)
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 919579-GD25LT256EBIR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 200 MHz 24-TFBGA (6x8)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: GD25LT256
Categories: Integrated Circuits (ICs)
Case / Package: 24-TFBGA (6x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 4800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1970-GD25LT256EBIRY,
IC FLSH 256MBIT SPI/QUAD 24TFBGA Product overview: GD25LT256EBIRY from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LT256EBIRY can be used for catalog matching and distributor lookup.
IC FLSH 256MBIT SPI/QUAD 24TFBGA
IC FLSH 256MBIT SPI/QUAD 24TFBGA
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 200 MHz 24-TFBGA (6x8)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-GD25LT256EBIRY-ND | 919579-GD25LT256EBIRY | 774-GD25LT256EBIRY | GD25LT256EBIRY | GD25LT256EBIRY | GD25LT256EBIRY |
| Product Name | Memory | Memory - Unclassified Memory - GD25LT256EBIRY | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | 24-TBGA | BGA; 24-TFBGA (6x8) | BGA; Tray | BGA; 24-TBGA | BGA; 24-TBGA |