GigaDevice Memory GD25LQ80CSIG

Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-SOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - GD25LQ80CSIG-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-SOP

FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-SOP

Buy Now Datasheet
Memory - GD25LQ80CSIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOP

FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - GD25LQ80CSIG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
GD25LQ80CSIG
Integrated Circuits (ICs) - Memory - Memory GD25LQ80CSIG
IC FLASH 8MBIT SPI/QUAD I/O 8SOP

IC FLASH 8MBIT SPI/QUAD I/O 8SOP

Supplier's Site
IC FLASH 8MBIT SPI/QUAD I/O 8SOP

IC FLASH 8MBIT SPI/QUAD I/O 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number GD25LQ80CSIG-ND GD25LQ80CSIG GD25LQ80CSIG GD25LQ80CSIG
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details