IC FLASH 64MBIT SPI/QUAD 8WSON
IC FLASH 64MBIT SPI/QUAD 8WSON
IC FLASH 64MBIT SPI/QUAD 8WSON
64MBIT, 1.8V, WSON8 6*5MM, INDUS Product overview: GD25LQ64EWIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD25LQ64EWIGR can be used for catalog matching and distributor lookup.
64MBIT, 1.8V, WSON8 6*5MM, INDUS
FLASH - NOR (SLC) Memory IC 64Mbit SPI - Quad I/O 133 MHz 6 ns 8-WSON (5x6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-GD25LQ64EWIGRCT-ND | 774-GD25LQ64EWIGR | GD25LQ64EWIGR | GD25LQ64EWIGR |
| Product Name | Memory | 1.8V Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 8-WDFN Exposed Pad | Tape & Reel (TR) | 8-WDFN Exposed Pad | |
| Supply Voltage | 1.65V ~ 2V | 1.65V ~ 2V | Surface Mount | 1.65V ~ 2V |